0805YD225KAT2A

Electronic & Electrical Components

> Capacitors

> Ceramic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 0805YD225KAT2A
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 0805YD225KAT2A
Series Information for 0805YD225KAT2A - AVX Corporation

Description

CAP 2.2µF 16V 10% X5R 0805
• General Purpose Dielectric for Ceramic Capacitors • EIA Class II Dielectric • Temperature variation of capacitance is within ±15% from -55°C to +85°C • Well suited for decoupling and filtering applications • Available in High Capacitance values (up to 100μF)

Specifications

Capacitance:
2.2µF
Voltage Rating:
16V
Ceramic Capacitor Case:
0805 [2012 Metric]
Capacitance Tolerance:
± 10%
Dielectric Characteristic:
X5R
Product Range:
AVX 0805 MLCC
Operating Temperature Min:
-55°C
Operating Temperature Max:
85°C
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Capacitance Tolerance ±:
± 10%
Capacitor Terminals:
SMD
No. of Pins:
2Pins
Operating Temperature Range:
-55°C to +85°C

Alternate Descriptions

Avnet Europe

Cap Ceramic 2.2uF 16V X5R 10% SMD 0805 85°C Embossed T/R

Avnet Europe product

Avnet Asia

Cap Ceramic 2.2uF 16V X5R 10% SMD 0805 85°C Embossed T/R

Avnet Asia product

Future Electronics

0805 2.2 uF 16 V ▒10 % Tolerance X5R Surface Mount Multilayer Ceramic Capacitor