Status: | Unknown |
---|---|
Series: | LT Series |
RoHS: | Unknown |
Prices starting from US$0.0431
Ceramic Capacitor Case | 0805 ^2012 Metric] |
---|---|
Capacitance | 4.7µF |
Voltage Rating | 16V |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
Product Range | LT Series |
0805 4.7 uF 16 V ▒20 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Cap, 4.7Uf, 16V, Mlcc, 0805 Rohs Compliant: Yes |Kyocera Avx 0805YC475MAT2A | Newark Electronics |
CAP, 4.7UF, 16V, MLCC, 0805 | element14 |
KC 4,7µF 0805 20% 16V X7R | Rutronik |
4.7UF 16V 20% 0805 | TTI Europe |
Where can I find additional details, specifications and documents for a 0805YC475MAT2A?
Additional datasheets, footprints and schematics for 0805YC475MAT2A are listed on our Part Details page. You can also find images and similar parts to 0805YC475MAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0805YC475MAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0805YC475MAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0805YC475MAT2A fall under?
The 0805YC475MAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 0805YC475MAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0805YC475MAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 0805YC475MAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0805YC475MAT2A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for 0805YC475MAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0805YC475MAT2A often in real-time on the comparison pages.
What if I can't find stock of 0805YC475MAT2A?
You can fill out our help required form which you can use to request a quote for 0805YC475MAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.