0805PC103KAT1A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 0.01UF 250V, X7R, 10%, 0805

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Farnell
Farnell
from US$0.17
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.28
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.19
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 10000pF
Voltage Rating 250V
Ceramic Capacitor Case 0805 [2012 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
MSL MSL 1 - Unlimited
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor 0.01Uf 250V, X7R, 10%, 0805 | Newark Electronics
Cap Ceramic 0.01uF 250V X7R 10% SMD 0805 125°C T/R | Avnet America
CERAMIC CAPACITOR 0.01UF 250V, X7R, 10%, 0805, FULL REEL | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0805PC103KAT1A?

Additional datasheets, footprints and schematics for 0805PC103KAT1A are listed on our Part Details page. You can also find images and similar parts to 0805PC103KAT1A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0805PC103KAT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0805PC103KAT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0805PC103KAT1A fall under?

The 0805PC103KAT1A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 0805PC103KAT1A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0805PC103KAT1A you can contact the distributor directly for product support, shipping queries etc.

Is the 0805PC103KAT1A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 0805PC103KAT1A have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Asia have stock available or on a lead time for 0805PC103KAT1A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0805PC103KAT1A often in real-time on the comparison pages.

What if I can't find stock of 0805PC103KAT1A?

You can fill out our help required form which you can use to request a quote for 0805PC103KAT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay