Status: | Unknown |
---|---|
Series: | AVX 0805 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0177
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0240 |
2,495
|
Buy Now | |
Chip One Stop | US$0.0311 |
8,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0288 |
2,088
|
Buy Now | |
Newark Electronics | US$0.06 |
1,742
|
Buy Now | |
element14 | US$0.0267 |
1,742
|
Buy Now | |
Farnell | US$0.0202 |
1,742
|
Buy Now | |
Avnet Asia | - |
20,000
|
Buy Now | |
Future Electronics | US$0.0197 |
-
|
Buy Now | |
Avnet America | US$0.07 |
-
|
Buy Now | |
TTI Europe | US$0.0177 |
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | +80% -20% |
Dielectric Characteristic | Y5V |
Product Range | AVX 0805 MLCC |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | +80% -20% |
SMD MLCC 0805 Y5V 50V 0.22uF +80-20% | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Smd Multilayer Ceramic Capacitor, 0.22 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant: Yes |Kyocera Avx 08055G224ZAT2A | Newark Electronics |
CAP, 0.22µF, 50V, Y5V, 0805 | element14 |
Multilayer Ceramic Capacitor, 0.22 uF, 50 V, -20%, +80%, Y5V, 0805 [2012 Metric] | Avnet Asia |
0805 220 nF 50 V +80 -20 % Tolerance Y5V SMT Multilayer Ceramic Capacitor | Future Electronics |
.22UF 50V 80-20% 0805 | TTI Europe |
Where can I find additional details, specifications and documents for a 08055G224ZAT2A?
Additional datasheets, footprints and schematics for 08055G224ZAT2A are listed on our Part Details page. You can also find images and similar parts to 08055G224ZAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08055G224ZAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08055G224ZAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08055G224ZAT2A fall under?
The 08055G224ZAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 08055G224ZAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08055G224ZAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 08055G224ZAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08055G224ZAT2A have stock available?
Authorised distributors including Chip One Stop, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 08055G224ZAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08055G224ZAT2A often in real-time on the comparison pages.
What if I can't find stock of 08055G224ZAT2A?
You can fill out our help required form which you can use to request a quote for 08055G224ZAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.