Status: | Unknown |
---|---|
Series: | AVX 0805 MLCC |
RoHS: | Unknown |
Capacitance | 6800pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X8R |
Product Range | AVX 0805 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +150°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 50V |
Multilayer Ceramic Capacitor, 6800 Pf, 10%, X8R, 50 V, 0805 [2012 Metric] Rohs Compliant: Yes |Kyocera Avx 08055F682KAT2A | Newark Electronics |
CAP, 6800PF, 50V, 10%, X8R, 0805 | element14 |
0805 6.8 nF 50 V ▒10 % Tolerance X8R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a 08055F682KAT2A?
Additional datasheets, footprints and schematics for 08055F682KAT2A are listed on our Part Details page. You can also find images and similar parts to 08055F682KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08055F682KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08055F682KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08055F682KAT2A fall under?
The 08055F682KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 08055F682KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08055F682KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 08055F682KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08055F682KAT2A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 08055F682KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08055F682KAT2A often in real-time on the comparison pages.
What if I can't find stock of 08055F682KAT2A?
You can fill out our help required form which you can use to request a quote for 08055F682KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.