Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 10000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | X7R |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
Capacitor Ceramic 0.01Uf, 50V, X7R, 5%, 0805, Full Reel | Newark Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, ± 5%, X7R, 0805 [2012 Metric] | Avnet America |
CAPACITOR, 0.01UF, X7R, 50V, 0805 | Farnell |
Where can I find additional details, specifications and documents for a 08055C103JAT4A.?
Additional datasheets, footprints and schematics for 08055C103JAT4A. are listed on our Part Details page. You can also find images and similar parts to 08055C103JAT4A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08055C103JAT4A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08055C103JAT4A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08055C103JAT4A. fall under?
The 08055C103JAT4A. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 08055C103JAT4A. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08055C103JAT4A. you can contact the distributor directly for product support, shipping queries etc.
Is the 08055C103JAT4A. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 08055C103JAT4A. have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 08055C103JAT4A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08055C103JAT4A. often in real-time on the comparison pages.
What if I can't find stock of 08055C103JAT4A.?
You can fill out our help required form which you can use to request a quote for 08055C103JAT4A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.