Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0290
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.08
|
No stock
|
Buy Now | |
Future Electronics
from US$0.10
|
40,000
in stock
|
Buy Now | |
element14
from US$0.0411
|
8,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0290
|
8,000
in stock
|
Buy Now | |
Farnell
from US$0.0361
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
0805 470 pF 50 V â–’2 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
Cap, 470Pf, 50V, C0G/Np0, 0805 Rohs Compliant: Yes |Kyocera Avx 08055A471GAT2A | Newark Electronics |
CAP, 470PF, 50V, C0G / NP0, 0805 | element14 |
470PF 50V 2% 0805 | TTI Europe |
Multilayer Ceramic Capacitor, 470 pF, 50 V, ± 2%, C0G (NP0), 0805 [2012 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 08055A471GAT2A?
Additional datasheets, footprints and schematics for 08055A471GAT2A are listed on our Part Details page. You can also find images and similar parts to 08055A471GAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08055A471GAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08055A471GAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08055A471GAT2A fall under?
The 08055A471GAT2A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 08055A471GAT2A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08055A471GAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 08055A471GAT2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 08055A471GAT2A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for 08055A471GAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08055A471GAT2A often in real-time on the comparison pages.
What if I can't find stock of 08055A471GAT2A?
You can fill out our help required form which you can use to request a quote for 08055A471GAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.