08055A222JAT4A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, 0805, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0370


Distributor Starting From Stock
Logo for Avnet America Avnet America US$0.06
10,000
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 2200pF
Voltage Rating 50V
Ceramic Capacitor Case 0805 [2012 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
RoHS Compliant Yes

Alternative Descriptions

Cap Ceramic 0.0022uF 50V C0G 5% 0805 T/R | Avnet America
Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0805, Full Reel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 08055A222JAT4A?

Additional datasheets, footprints and schematics for 08055A222JAT4A are listed on our Part Details page. You can also find images and similar parts to 08055A222JAT4A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 08055A222JAT4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08055A222JAT4A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 08055A222JAT4A fall under?

The 08055A222JAT4A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 08055A222JAT4A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 08055A222JAT4A you can contact the distributor directly for product support, shipping queries etc.

Is the 08055A222JAT4A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 08055A222JAT4A have stock available?

Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for 08055A222JAT4A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 08055A222JAT4A often in real-time on the comparison pages.

What if I can't find stock of 08055A222JAT4A?

You can fill out our help required form which you can use to request a quote for 08055A222JAT4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay