Status: | Unknown |
---|---|
Series: | AVX 0805 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0049
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0076
|
7,828,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0150
|
5,898,000
in stock
|
Buy Now | |
element14
from US$0.0279
|
5,330,000
in stock
|
Buy Now | |
Farnell
from US$0.0097
|
5,330,000
in stock
|
Buy Now | |
RS
from US$0.0112
|
1,604,547
in stock
|
Buy Now | |
TTI Europe
from US$0.0077
|
340,000
in stock
|
Buy Now | |
Rutronik
from US$0.0049
|
196,000
in stock
|
Buy Now | |
RS Americas
from US$0.0150
|
13,102
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0107
|
2,301
in stock
|
Buy Now | |
Distrelec
from US$0.0320
|
161
in stock
|
Buy Now | |
Avnet Asia
-
|
20,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.0374
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 0805 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance + | 10% |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
External Depth | 0.95mm |
External Length / Height | 2mm |
External Width | 1.25mm |
Insulation Resistance | 100000Mohm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 3000 |
Tape Width | 8mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 50V |
0805 100nF 50 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Cap, 0.1Uf, 10%, 50V, X7R, 0805 | Newark Electronics |
CAP, 0.1UF, 10%, 50V, X7R, 0805 | element14 |
0805 X7R ceramic capacitor,100nF 50V | RS |
.1UF 50V 10% 0805 | TTI Europe |
KC 100nF 0805 10% 50V X7R | Rutronik |
Capacitor, 0805, No breakdown or visual defects, 2.5% (Max.), 100000 Megohms | AVX 08055C104KAT2A | RS Americas |
Capacitor: ceramic | Transfer Multisort Elektronik |
AVX Ceramic Capacitor 100nF, 50V, 0805, ± | Distrelec |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet Asia |
Capacitor | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a 08055C104KAT2A?
Additional datasheets, footprints and schematics for 08055C104KAT2A are listed on our Part Details page. You can also find images and similar parts to 08055C104KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08055C104KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08055C104KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08055C104KAT2A fall under?
The 08055C104KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 08055C104KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08055C104KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 08055C104KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08055C104KAT2A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 08055C104KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08055C104KAT2A often in real-time on the comparison pages.
What if I can't find stock of 08055C104KAT2A?
You can fill out our help required form which you can use to request a quote for 08055C104KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.