Status: | Unknown |
---|---|
Series: | FLEXITERM Series |
RoHS: | Unknown |
Prices starting from US$0.0129
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0174
|
15,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0149
|
2,505,000
in stock
|
Buy Now | |
Rutronik
from US$0.0129
|
360,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0402
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0230
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0165
|
15,000
in stock
|
Buy Now | |
element14
from US$0.0191
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 ^2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | FLEXITERM Series |
MSL | - |
.1UF 50V 10% 0805 | TTI Europe |
KC 100nF0805 10%50VX7R ASTAG | Rutronik |
0805 0.1 uF 50 V â–’10% Tolerance X7R FlexiTerm Multilayer Ceramic Capacitor | Future Electronics |
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant: Yes |Kyocera Avx 08055C104K4Z4A | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0805 | element14 |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 08055C104K4Z4A?
Additional datasheets, footprints and schematics for 08055C104K4Z4A are listed on our Part Details page. You can also find images and similar parts to 08055C104K4Z4A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08055C104K4Z4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08055C104K4Z4A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08055C104K4Z4A fall under?
The 08055C104K4Z4A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 08055C104K4Z4A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08055C104K4Z4A you can contact the distributor directly for product support, shipping queries etc.
Is the 08055C104K4Z4A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08055C104K4Z4A have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 08055C104K4Z4A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08055C104K4Z4A often in real-time on the comparison pages.
What if I can't find stock of 08055C104K4Z4A?
You can fill out our help required form which you can use to request a quote for 08055C104K4Z4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.