Status: | Unknown |
---|---|
Series: | AVX 0805 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0065
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0068
|
388,000
in stock
|
Buy Now | |
element14
from US$0.0110
|
168,000
in stock
|
Buy Now | |
Farnell
from US$0.0126
|
168,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
93,119
in stock
|
Buy Now | |
RS
from US$0.0224
|
76,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0162
|
23,399
in stock
|
Buy Now | |
RS Americas
from US$0.0140
|
15,612
in stock
|
Buy Now | |
Chip One Stop
from US$0.0065
|
12,476
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
2,948
in stock
|
Buy Now | |
Avnet Asia
-
|
20,000
in stock
|
Buy Now | |
Rutronik
-
|
12,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.0332
|
-
|
Buy Now | |
TTI Europe
from US$0.0065
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 0805 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance + | 10% |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
External Depth | 0.95mm |
External Length / Height | 2mm |
External Width | 1.25mm |
Insulation Resistance | 100000Mohm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 3000 |
Tape Width | 8mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 50V |
0805 10 nF 50V ▒10% Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
CAP, 0.01µF, 50V, 10%, X7R, 0805, REEL | element14 |
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant: Yes |Kyocera Avx 08055C103KAT2A | Newark Electronics |
SMD MLCC 0805 50V X7R 0.01uF 10% | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Capacitor, 0805, No breakdown or visual defects, 2.5% (Max.), 100000 Megohms | AVX 08055C103KAT2A | RS Americas |
AVX Ceramic Capacitor 10nF, 50V, 0805, ± | Distrelec |
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet Asia |
KC 10nF 0805 10% 50V X7R | Rutronik |
Capacitor | Amar Radio Corporation |
.01UF 50V 10% 0805 | TTI Europe |
Where can I find additional details, specifications and documents for a 08055C103KAT2A?
Additional datasheets, footprints and schematics for 08055C103KAT2A are listed on our Part Details page. You can also find images and similar parts to 08055C103KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08055C103KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08055C103KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08055C103KAT2A fall under?
The 08055C103KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 08055C103KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08055C103KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 08055C103KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08055C103KAT2A have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for 08055C103KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08055C103KAT2A often in real-time on the comparison pages.
What if I can't find stock of 08055C103KAT2A?
You can fill out our help required form which you can use to request a quote for 08055C103KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.