Status: | Unknown |
---|---|
Series: | AVX 0805 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0106
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0207
|
170
in stock
|
Buy Now | |
TTI Europe
from US$0.0131
|
52,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0161
|
28,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0152
|
8,747
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
4,000
in stock
|
Buy Now | |
element14
from US$0.0228
|
170
in stock
|
Buy Now | |
Rutronik
from US$0.0106
|
-
|
Buy Now | |
RS Americas
from US$0.0420
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 680pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | AVX 0805 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 5% |
680PF 50V 5% 0805 | TTI Europe |
0805 680 pF 50 V ▒5 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Ceramic Capacitor 680Pf 50V, C0G, 5%, 0805, Full Reel | Newark Electronics |
Multilayer Ceramic Capacitor, 680 pF, 50 V, ± 5%, C0G (NP0), 0805 [2012 Metric] | Avnet America |
CAP, 680PF, 50V, 5%, C0G/NP0, 0805 | element14 |
KC 680pF 0805 5% 50V NP0 | Rutronik |
Capacitor, 0805, +/- 30 ppm/C, No breakdown or visual defects, 100000 Megohms | AVX 08055A681JAT2A | RS Americas |
Where can I find additional details, specifications and documents for a 08055A681JAT2A?
Additional datasheets, footprints and schematics for 08055A681JAT2A are listed on our Part Details page. You can also find images and similar parts to 08055A681JAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08055A681JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08055A681JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08055A681JAT2A fall under?
The 08055A681JAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 08055A681JAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08055A681JAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 08055A681JAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08055A681JAT2A have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for 08055A681JAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08055A681JAT2A often in real-time on the comparison pages.
What if I can't find stock of 08055A681JAT2A?
You can fill out our help required form which you can use to request a quote for 08055A681JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.