Status: | Unknown |
---|---|
Series: | AVX 0805 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0110
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0309
|
4,200
in stock
|
Buy Now | |
TTI Europe
from US$0.0125
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0144
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0190
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.0343
|
8,000
in stock
|
Buy Now | |
element14
from US$0.0213
|
3,940
in stock
|
Buy Now | |
Farnell
from US$0.0186
|
3,940
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0235
|
2,140
in stock
|
Buy Now | |
Rutronik
from US$0.0129
|
-
|
Buy Now | |
RS Americas
from US$0.0110
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 2.2pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 0.25pF |
Dielectric Characteristic | C0G / NP0 |
Product Range | AVX 0805 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 0.25pF |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Tolerance + | 11% |
Tolerance - | 11% |
Voltage Rating V DC | 50V |
2.2PF 50V .25PF 0805 | TTI Europe |
0805 2.2 pF 50 V ▒0.25 pF Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
Capacitance:2.2Pf | Newark Electronics |
Multilayer Ceramic Capacitor, 2.2 pF, 50 V, ± 0.25pF, C0G (NP0), 0805 [2012 Metric] | Avnet America |
SMD MLCC 0805 50V COG 2.2pF +-0.25pF | RS |
CAP, 2.2PF, 50V, C0G/NP0, 0805 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
KC 2,2pF 0805 0,25pF 50V NP0 | Rutronik |
Capacitor MLCC 0805 2.2pF 50V | AVX 08055A2R2CAT2A | RS Americas |
Where can I find additional details, specifications and documents for a 08055A2R2CAT2A?
Additional datasheets, footprints and schematics for 08055A2R2CAT2A are listed on our Part Details page. You can also find images and similar parts to 08055A2R2CAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08055A2R2CAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08055A2R2CAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08055A2R2CAT2A fall under?
The 08055A2R2CAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 08055A2R2CAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08055A2R2CAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 08055A2R2CAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08055A2R2CAT2A have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, Avnet America and RS have stock available or on a lead time for 08055A2R2CAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08055A2R2CAT2A often in real-time on the comparison pages.
What if I can't find stock of 08055A2R2CAT2A?
You can fill out our help required form which you can use to request a quote for 08055A2R2CAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.