08055A272JAT2A Capacitors by KYOCERA AVX

CAP 2700PF 50V 5% C0G/NP0 0805

Status: Unknown
Series: AVX 0805 MLCC
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

C0G (NP0) is the most popular formulation of the “temperature-compensating,” EIA Class I ceramic materials. Modern C0G (NP0) formulations contain neodymium, samarium and other rare earth oxides. C0G (NP0) ceramics offer one of the most stable capacitor dielectrics available. Capacitance change with temperature is 0 ±30ppm/°C which is less than ±0.3% ⌬C from -55°C to +125°C. Capacitance drift or hysteresis for C0G (NP0) ceramics is negligible at less than ±0.05% versus up to ±2% for films. Typical capacitance change with life is less than ±0.1% for C0G (NP0), one-fifth that shown by most other dielectrics. C0G (NP0) formulations show no aging characteristics.

Where to Buy

Prices starting from US$0.0308

Distributor Stock
Logo for Farnell
Farnell
from US$0.0498
2,598
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.07
6,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0458
3,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.06
2,877
in stock
Buy Now
Logo for element14
element14
from US$0.06
2,598
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0400
201
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.05
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0308
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 2700pF
Voltage Rating 50V
Ceramic Capacitor Case 0805 [2012 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Product Range AVX 0805 MLCC
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Capacitance Tolerance ± ± 5%

Alternative Descriptions

0805 2.7 nF 50 V ▒5 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics
Capacitor: ceramic | Transfer Multisort Elektronik
CAP, 2700PF, 50V, 5%, C0G/NP0, 0805 | element14
Ceramic Capacitor 2700Pf 50V, C0G, 5%, 0805 | Newark Electronics
Multilayer Ceramic Capacitor, 2700 pF, 50 V, ± 5%, C0G (NP0), 0805 [2012 Metric] | Avnet America
2700PF 50V 5% 0805 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 08055A272JAT2A?

Additional datasheets, footprints and schematics for 08055A272JAT2A are listed on our Part Details page. You can also find images and similar parts to 08055A272JAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 08055A272JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08055A272JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 08055A272JAT2A fall under?

The 08055A272JAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 08055A272JAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 08055A272JAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 08055A272JAT2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 08055A272JAT2A have stock available?

Authorised distributors including Chip One Stop, Future Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 08055A272JAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 08055A272JAT2A often in real-time on the comparison pages.

What if I can't find stock of 08055A272JAT2A?

You can fill out our help required form which you can use to request a quote for 08055A272JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay