Status: | Unknown |
---|---|
Series: | AVX 0805 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0304
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
2,250
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
1,223
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
879
in stock
|
Buy Now | |
element14
from US$0.14
|
879
in stock
|
Buy Now | |
Farnell
from US$0.06
|
879
in stock
|
Buy Now | |
Rutronik
from US$0.0304
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 100pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 1% |
Dielectric Characteristic | C0G / NP0 |
Product Range | AVX 0805 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 1% |
100PF 50V 1% 0805 | TTI Europe |
SMD MLCC 0805 50V COG 100pF 1% | RS |
Cap, 100Pf, 50V, 1%, C0G/Np0, 0805 | Newark Electronics |
CAP, 100PF, 50V, 1%, C0G/NP0, 0805 | element14 |
KC 100pF 0805 1% 50V NP0 | Rutronik |
0805 100 pF 50 V ▒1 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 100 pF, 50 V, ± 1%, C0G (NP0), 0805 [2012 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 08055A101FAT2A?
Additional datasheets, footprints and schematics for 08055A101FAT2A are listed on our Part Details page. You can also find images and similar parts to 08055A101FAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08055A101FAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08055A101FAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08055A101FAT2A fall under?
The 08055A101FAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 08055A101FAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08055A101FAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 08055A101FAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08055A101FAT2A have stock available?
Authorised distributors including TTI Europe, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 08055A101FAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08055A101FAT2A often in real-time on the comparison pages.
What if I can't find stock of 08055A101FAT2A?
You can fill out our help required form which you can use to request a quote for 08055A101FAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.