08053E104ZAT2A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 0.1UF 25V Z5U +80 -20% 0805

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0080


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$0.0218
8,000
Buy Now
Logo for Newark Electronics Newark Electronics US$0.0080
4,494
Buy Now
Logo for element14 element14 US$0.0326
4,494
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 0.1µF
Voltage Rating 25V
Ceramic Capacitor Case 0805 ^2012 Metric]
Capacitance Tolerance +80% -20%
Dielectric Characteristic Z5U
Product Range -
No. of Pins 2Pins

Alternative Descriptions

Multilayer Ceramic Capacitors 0.1UF 25V Z5U 0805 | Future Electronics
Ceramic Capacitor, 0.1Uf, 25V, Z5U, +80,-20%, 0805 | Newark Electronics
CERAMIC CAPACITOR, 0.1UF, 25V, Z5U, +80,-20%, 0805 | element14
COMMERCIAL CHIP T101 COMMERCIAL TAPE/REEL, 7 INCH PAPER TAPE | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 08053E104ZAT2A?

Additional datasheets, footprints and schematics for 08053E104ZAT2A are listed on our Part Details page. You can also find images and similar parts to 08053E104ZAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 08053E104ZAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08053E104ZAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 08053E104ZAT2A fall under?

The 08053E104ZAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 08053E104ZAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 08053E104ZAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 08053E104ZAT2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 08053E104ZAT2A have stock available?

Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 08053E104ZAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 08053E104ZAT2A often in real-time on the comparison pages.

What if I can't find stock of 08053E104ZAT2A?

You can fill out our help required form which you can use to request a quote for 08053E104ZAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay