08053C105KAZ2A

Electronic & Electrical Components

> Capacitors

> Ceramic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 08053C105KAZ2A
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 08053C105KAZ2A
Series Information for 08053C105KAZ2A - AVX Corporation

Description

CAP 1µF 25V 10% X7R 0805 REEL
With increased requirements from the automotive industry for additional component robustness, AVX recognized the need to produce a MLCC with enhanced mechanical strength. It was noted that many components may be subject to severe flexing and vibration when used in various under the hood automotive and other harsh environment applications. To satisfy the requirement for enhanced mechanical strength, AVX had to find a way of ensuring electrical integrity is maintained whilst external forces are being applied to the component. It was found that the structure of the termination needed to be flexible and after much research and development, AVX launched FLEXITERM®. FLEXITERM® is designed to enhance the mechanical flexure and temperature cycling performance of a standard ceramic capacitor with an X7R dielectric. The industry standard for flexure is 2mm minimum. Using FLEXITERM®, AVX provides up to 5mm of flexure without internal cracks. Beyond 5mm, the capacitor will generally fail “open”. As well as for automotive applications FLEXITERM® will provide Design Engineers with a satisfactory solution when designing PCB’s which may be subject to high levels of board flexure.

Specifications

Capacitance:
1µF
Voltage Rating:
25V
Ceramic Capacitor Case:
0805 [2012 Metric]
Capacitance Tolerance:
± 10%
Dielectric Characteristic:
X7R
Product Range:
AVX 0805 MLCC
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
Automotive Qualification Standard:
AEC-Q200
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Avnet America

Cap Ceramic 1uF 25V X7R 10% SMD 0805 FlexiTerm 125°C Embossed T/R

Avnet America product

Allied Electronics, Inc

Capacitor;Ceramic;Cap 1.0uF Tol 10%;SMT;Vol-Rtg 25V;X7R;TR

Avnet Europe

Cap Ceramic 1uF 25V X7R 10% SMD 0805 FlexiTerm 125°C Embossed T/R

Avnet Europe product

Avnet Asia

Cap Ceramic 1uF 25V X7R 10% SMD 0805 FlexiTerm 125°C Embossed T/R

Avnet Asia product

Future Electronics

0805 1 uF 25 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor