08052U470FAT2A Capacitors by KYOCERA AVX

CAP 47PF 200V 1% 0805

Status: Unknown
Series: U Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

“U” Series capacitors are C0G (NP0) chip capacitors specially designed for “Ultra” low ESR for applications in the communications market. Max ESR and effective capacitance

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
60,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
60,000
in stock
Buy Now
Logo for element14
element14
from US$0.18
60,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 47pF
Voltage Rating 200V
Product Range U Series
Capacitance Tolerance ± 1%
Operating Temperature Max 125°C
Capacitor Case Style 0805 [2012 Metric]
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap, 47Pf, 200V, 1%, 0805 | Newark Electronics
CAP, 47PF, 200V, 1%, 0805 | element14
0805 47 pF 200 V ▒1 % Tolerance SMT Ultra Low ESR RF/Microwave Capacitor | Future Electronics
Cap Ceramic 47pF 200V C0G 1% SMD 0805 125°C T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 08052U470FAT2A?

Additional datasheets, footprints and schematics for 08052U470FAT2A are listed on our Part Details page. You can also find images and similar parts to 08052U470FAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 08052U470FAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08052U470FAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 08052U470FAT2A fall under?

The 08052U470FAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 08052U470FAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 08052U470FAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 08052U470FAT2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 08052U470FAT2A have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 08052U470FAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 08052U470FAT2A often in real-time on the comparison pages.

What if I can't find stock of 08052U470FAT2A?

You can fill out our help required form which you can use to request a quote for 08052U470FAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay