Status: | Unknown |
---|---|
Series: | U Series |
RoHS: | Unknown |
Ceramic Capacitor Case | 0805 ^2012 Metric] |
---|---|
Capacitance | 2pF |
Voltage Rating | 200V |
Capacitance Tolerance | ± 0.1pF |
Dielectric Characteristic | C0G / NP0 |
Product Range | U Series |
Packaging | Tape & Reel |
Cap, Mlcc, C0G/Np0, 2Pf, 200V, 0805 | Newark Electronics |
0805 2 pF 200 V ▒0.1pF Tolerance COG(NPO) SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 2 pF, 200 V, ± 0.1pF, C0G (NP0), 0805 [2012 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 08052U2R0BAT2A?
Additional datasheets, footprints and schematics for 08052U2R0BAT2A are listed on our Part Details page. You can also find images and similar parts to 08052U2R0BAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08052U2R0BAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08052U2R0BAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08052U2R0BAT2A fall under?
The 08052U2R0BAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 08052U2R0BAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08052U2R0BAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 08052U2R0BAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08052U2R0BAT2A have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 08052U2R0BAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08052U2R0BAT2A often in real-time on the comparison pages.
What if I can't find stock of 08052U2R0BAT2A?
You can fill out our help required form which you can use to request a quote for 08052U2R0BAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.