08052U240GAT2A Capacitors by KYOCERA AVX

CAP 24PF 200V 2% C0G/NP0 0805 SMD

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

“U” Series capacitors are C0G (NP0) chip capacitors specially designed for “Ultra” low ESR for applications in the communications market. Max ESR and effective capacitance

Prices starting from US$0.07


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.07
-
Buy Now
Logo for Future Electronics Future Electronics US$0.08
-
Buy Now
Logo for RS Americas RS Americas US$0.28
-
Buy Now
Logo for element14 element14 US$0.13
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 24pF
Voltage Rating 200V
Product Range -
Capacitance Tolerance ± 2%
Operating Temperature Max 125°C
Capacitor Case Style 0805 [2012 Metric]
Automotive Qualification Standard -
SVHC No SVHC (17-Dec-2015)
Capacitance Tolerance ± ± 2%
Capacitor Mounting SMD
Dielectric Characteristic C0G / NP0
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C
Tolerance + 2%
Tolerance - 2%
Voltage Rating V DC 200V

Alternative Descriptions

Capacitor,ceramic,24Pf,200Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant: Yes |Kyocera Avx 08052U240GAT2A | Newark Electronics
0805 24 pF 200 V ▒2 % Tolerance SMT Ultra Low ESR RF/Microwave Capacitor | Future Electronics
0805 U 24pF Ceramic Multilayer Capacitor,200V dc,+125C, C0G Dielectric,+/-2% SMD | AVX 08052U240GAT2A | RS Americas
Multilayer Ceramic Capacitor, 24 pF, 200 V, ± 2%, C0G (NP0), 0805 [2012 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 08052U240GAT2A?

Additional datasheets, footprints and schematics for 08052U240GAT2A are listed on our Part Details page. You can also find images and similar parts to 08052U240GAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 08052U240GAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08052U240GAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 08052U240GAT2A fall under?

The 08052U240GAT2A is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 08052U240GAT2A when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 08052U240GAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 08052U240GAT2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 08052U240GAT2A have stock available?

Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 08052U240GAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 08052U240GAT2A often in real-time on the comparison pages.

What if I can't find stock of 08052U240GAT2A?

You can fill out our help required form which you can use to request a quote for 08052U240GAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay