08052C391KAT2A Capacitors by KYOCERA AVX

CAPACITOR CERAMIC 390PF 200V X7R 10% 0805

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

X7R formulations are called “temperature stable” ceramics and fall into EIA Class II materials. X7R is the most popular of these intermediate dielectric constant materials. Its temperature variation of capacitance is within ±15% from -55°C to +125°C. This capacitance change is non-linear. Capacitance for X7R varies under the influence of electrical operating conditions such as voltage and frequency. X7R dielectric chip usage covers the broad spectrum of industrial applications where known changes in capacitance due to applied voltages are acceptable.

Prices starting from US$0.0060


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.0060
8,000
Buy Now
Logo for Avnet America Avnet America US$0.0415
8,000
Buy Now
Logo for element14 element14 US$0.06
8,000
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 390pF
Voltage Rating 200V
Ceramic Capacitor Case 0805 ^2012 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range -
MSL MSL 1 - Unlimited

Alternative Descriptions

CAPACITOR CERAMIC 390PF, 200V, X7R, 10%, 0805 | Farnell Contract
Capacitor Ceramic 390Pf, 200V, X7R, 10%, 0805 | Newark Electronics
Multilayer Ceramic Capacitor, 390 pF, 200 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America
Multilayer Ceramic Capacitor, 390 pF, 200 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 08052C391KAT2A?

Additional datasheets, footprints and schematics for 08052C391KAT2A are listed on our Part Details page. You can also find images and similar parts to 08052C391KAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 08052C391KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08052C391KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 08052C391KAT2A fall under?

The 08052C391KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 08052C391KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 08052C391KAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 08052C391KAT2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 08052C391KAT2A have stock available?

Authorised distributors including Farnell Contract, Newark Electronics, Avnet America, element14 and Avnet Abacus have stock available or on a lead time for 08052C391KAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 08052C391KAT2A often in real-time on the comparison pages.

What if I can't find stock of 08052C391KAT2A?

You can fill out our help required form which you can use to request a quote for 08052C391KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay