08052A220JAT2A Capacitors by KYOCERA AVX

CAP 22PF 200V 5% C0G/NP0 0805

Status: Unknown
Series: AVX 0805 MLCC
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

C0G (NP0) is the most popular formulation of the “temperature-compensating,” EIA Class I ceramic materials. Modern C0G (NP0) formulations contain neodymium, samarium and other rare earth oxides. C0G (NP0) ceramics offer one of the most stable capacitor dielectrics available. Capacitance change with temperature is 0 ±30ppm/°C which is less than ±0.3% ⌬C from -55°C to +125°C. Capacitance drift or hysteresis for C0G (NP0) ceramics is negligible at less than ±0.05% versus up to ±2% for films. Typical capacitance change with life is less than ±0.1% for C0G (NP0), one-fifth that shown by most other dielectrics. C0G (NP0) formulations show no aging characteristics.

Where to Buy

Prices starting from US$0.0222

Distributor Stock
Logo for RS
RS
from US$0.0398
3,300
in stock
Buy Now
Logo for element14
element14
from US$0.0359
2,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0303
2,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
15
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0265
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.05
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0222
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 22pF
Voltage Rating 200V
Ceramic Capacitor Case 0805 [2012 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Product Range AVX 0805 MLCC
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Capacitance Tolerance ± ± 5%

Alternative Descriptions

SMD MLCC 0805 200V COG 22pF 5% | RS
CAP, 22PF, 200V, 5%, C0G/NP0, 0805 | element14
Ceramic Capacitor 22Pf 200V, C0G, 5%, 0805 | Newark Electronics
0805 22 pF 200 V ▒5 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 22 pF, 200 V, ± 5%, C0G (NP0), 0805 [2012 Metric] | Avnet America
22PF 200V 5% 0805 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 08052A220JAT2A?

Additional datasheets, footprints and schematics for 08052A220JAT2A are listed on our Part Details page. You can also find images and similar parts to 08052A220JAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 08052A220JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08052A220JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 08052A220JAT2A fall under?

The 08052A220JAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 08052A220JAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 08052A220JAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 08052A220JAT2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 08052A220JAT2A have stock available?

Authorised distributors including RS, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 08052A220JAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 08052A220JAT2A often in real-time on the comparison pages.

What if I can't find stock of 08052A220JAT2A?

You can fill out our help required form which you can use to request a quote for 08052A220JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay