08051C331K4T2A Passive Components by KYOCERA AVX

CAPACITOR CERAMIC 330PF, 100V, X7R, 10%, 0805

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0212

Distributor Stock
Logo for Newark
Newark
from US$0.0350
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0360
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0212
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 330pF
Capacitance Tolerance ± 10%
Capacitor Case Style 0805 [2012 Metric]
Capacitor Dielectric Type Ceramic
Capacitor Mounting SMD
Capacitor Terminals SMD
RoHS Compliant Yes

Alternative Descriptions

Capacitor Ceramic 330Pf, 100V, X7R, 10%, 0805 | Newark Electronics
Cap Ceramic 330pF 100V X7R 10% SMD 0805 125°C Paper T/R | Avnet America
330PF 100V 10% 0805 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 08051C331K4T2A?

Additional datasheets, footprints and schematics for 08051C331K4T2A are listed on our Part Details page. You can also find images and similar parts to 08051C331K4T2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 08051C331K4T2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08051C331K4T2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 08051C331K4T2A fall under?

The 08051C331K4T2A is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 08051C331K4T2A when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 08051C331K4T2A you can contact the distributor directly for product support, shipping queries etc.

Is the 08051C331K4T2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 08051C331K4T2A have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Avnet Asia have stock available or on a lead time for 08051C331K4T2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 08051C331K4T2A often in real-time on the comparison pages.

What if I can't find stock of 08051C331K4T2A?

You can fill out our help required form which you can use to request a quote for 08051C331K4T2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay