08051C223K4T4A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 0.022UF 100V, X7R, 10%, 0805, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0088


Distributor Starting From Stock
Logo for Avnet America Avnet America US$0.0088
90,000
Buy Now
Logo for element14 element14 US$0.0193
14,580
Buy Now
Logo for Farnell Farnell US$0.0341
14,580
Buy Now
Logo for Future Electronics Future Electronics US$0.0118
-
Buy Now
Logo for TTI Europe TTI Europe US$0.0161
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 22000pF
Voltage Rating 100V
Ceramic Capacitor Case 0805 [2012 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
RoHS Compliant Yes

Alternative Descriptions

Multilayer Ceramic Capacitor, 0.022 uF, 100 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America
Capacitor, 0.022Uf, X7R, 100V, 0805 Rohs Compliant: Yes |Kyocera Avx 08051C223K4T4A | Newark Electronics
CAPACITOR, 0.022UF, X7R, 100V, 0805 | element14
0805 0.022 ╡F 100 V ▒10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics
.022UF 100V 10% 0805 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 08051C223K4T4A?

Additional datasheets, footprints and schematics for 08051C223K4T4A are listed on our Part Details page. You can also find images and similar parts to 08051C223K4T4A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 08051C223K4T4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08051C223K4T4A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 08051C223K4T4A fall under?

The 08051C223K4T4A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 08051C223K4T4A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 08051C223K4T4A you can contact the distributor directly for product support, shipping queries etc.

Is the 08051C223K4T4A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 08051C223K4T4A have stock available?

Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 08051C223K4T4A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 08051C223K4T4A often in real-time on the comparison pages.

What if I can't find stock of 08051C223K4T4A?

You can fill out our help required form which you can use to request a quote for 08051C223K4T4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay