Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0203
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0457
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
3,960
in stock
|
Buy Now | |
element14
from US$0.0235
|
3,960
in stock
|
Buy Now | |
Farnell
from US$0.0259
|
3,960
in stock
|
Buy Now | |
Future Electronics
from US$0.0236
|
-
|
Buy Now | |
Avnet America
from US$0.0328
|
-
|
Buy Now | |
RS Americas
from US$0.0210
|
-
|
Buy Now | |
TTI Europe
from US$0.0203
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1800pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Capacitor, 1800Pf, X7R, 100V, 0805 Rohs Compliant: Yes |Kyocera Avx 08051C182KAT2A | Newark Electronics |
CAPACITOR, 1800PF, X7R, 100V, 0805 | element14 |
SMD MLCC 0805 100V X7R 1800uF 10% | RS |
0805 1.8 nF 100 V â–’10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 1800 pF, 100 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
0805 1.8nF Ceramic Multilayer Capacitor, 100 VDC, +125degC, X7R Dielec, +/-10% | AVX 08051C182KAT2A | RS Americas |
1800PF 100V 10% 0805 | TTI Europe |
Multilayer Ceramic Capacitor, 1800 pF, 100 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 08051C182KAT2A.?
Additional datasheets, footprints and schematics for 08051C182KAT2A. are listed on our Part Details page. You can also find images and similar parts to 08051C182KAT2A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08051C182KAT2A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08051C182KAT2A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08051C182KAT2A. fall under?
The 08051C182KAT2A. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 08051C182KAT2A. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08051C182KAT2A. you can contact the distributor directly for product support, shipping queries etc.
Is the 08051C182KAT2A. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 08051C182KAT2A. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 08051C182KAT2A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08051C182KAT2A. often in real-time on the comparison pages.
What if I can't find stock of 08051C182KAT2A.?
You can fill out our help required form which you can use to request a quote for 08051C182KAT2A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.