Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0402
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
46,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
3,433
in stock
|
Buy Now | |
element14
from US$0.14
|
3,433
in stock
|
Buy Now | |
Farnell
from US$0.09
|
3,433
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
2,084
in stock
|
Buy Now | |
Rutronik
from US$0.0402
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
1.0UF 100V 10% 0805 | TTI Europe |
Capacitor MLCC SMD 0805 1uF 100V X7R Com | RS |
Cap, 1Μf, 100V, 10%, X7R, 0805 | Newark Electronics |
CAP, 1µF, 100V, 10%, X7R, 0805 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
KC 1,0µF 0805 10% 100V X7R | Rutronik |
1 ╡F ▒10% 100V X7R 0805 (2012 Metric) Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 1 uF, 100 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 08051C105KAT2A?
Additional datasheets, footprints and schematics for 08051C105KAT2A are listed on our Part Details page. You can also find images and similar parts to 08051C105KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08051C105KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08051C105KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08051C105KAT2A fall under?
The 08051C105KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 08051C105KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08051C105KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 08051C105KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08051C105KAT2A have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 08051C105KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08051C105KAT2A often in real-time on the comparison pages.
What if I can't find stock of 08051C105KAT2A?
You can fill out our help required form which you can use to request a quote for 08051C105KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.