08051A221J4T2A Capacitors by KYOCERA AVX

CAP, 220PF, 100V, MLCC, 0805

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0406


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$0.07
4,000
Buy Now
Logo for Newark Electronics Newark Electronics US$0.11
-
Buy Now
Logo for Avnet America Avnet America US$0.0406
-
Buy Now
Logo for element14 element14 US$0.0415
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 220pF
Voltage Rating 100V
Ceramic Capacitor Case 0805 [2012 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

0805 220 pF 100 V ▒5% Tolerance C0G/NP0 Multilayer Ceramic Chip Capacitor | Future Electronics
Cap, 220Pf, 100V, Mlcc, 0805 | Newark Electronics
Multilayer Ceramic Capacitor, 220 pF, 100 V, ± 5%, C0G (NP0), 0805 [2012 Metric] | Avnet America
67AH8744 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 08051A221J4T2A?

Additional datasheets, footprints and schematics for 08051A221J4T2A are listed on our Part Details page. You can also find images and similar parts to 08051A221J4T2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 08051A221J4T2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08051A221J4T2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 08051A221J4T2A fall under?

The 08051A221J4T2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 08051A221J4T2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 08051A221J4T2A you can contact the distributor directly for product support, shipping queries etc.

Is the 08051A221J4T2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 08051A221J4T2A have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 08051A221J4T2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 08051A221J4T2A often in real-time on the comparison pages.

What if I can't find stock of 08051A221J4T2A?

You can fill out our help required form which you can use to request a quote for 08051A221J4T2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay