Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0150
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0287
|
5,272
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0300
|
7,772
in stock
|
Buy Now | |
Chip One Stop
from US$0.0341
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
1,272
in stock
|
Buy Now | |
element14
from US$0.0301
|
1,272
in stock
|
Buy Now | |
Future Electronics
from US$0.0167
|
-
|
Buy Now | |
Avnet America
from US$0.0150
|
-
|
Buy Now | |
RS Americas
from US$0.0200
|
-
|
Buy Now | |
TTI Europe
from US$0.0170
|
-
|
Buy Now |
Capacitance | 22pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 ^2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | C0G / NP0 |
Product Range | - |
Capacitor: ceramic | Transfer Multisort Elektronik |
CAP, 22PF, 100V, 10%, C0G/NP0, 0805 | Farnell |
Smd Multilayer Ceramic Capacitor, 22 Pf, 10%, C0G/Np0, 100 V, 0805 [2012 Metric] Rohs Compliant: Yes |Kyocera Avx 08051A220KAT2A | Newark Electronics |
0805 22 pF 100 V ▒10 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 22 pF, 100 V, ± 10%, C0G (NP0), 0805 [2012 Metric] | Avnet America |
Capacitor | RS Americas |
22PF 100V 10% 0805 | TTI Europe |
Where can I find additional details, specifications and documents for a 08051A220KAT2A?
Additional datasheets, footprints and schematics for 08051A220KAT2A are listed on our Part Details page. You can also find images and similar parts to 08051A220KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08051A220KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08051A220KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08051A220KAT2A fall under?
The 08051A220KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 08051A220KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08051A220KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 08051A220KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08051A220KAT2A have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 08051A220KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08051A220KAT2A often in real-time on the comparison pages.
What if I can't find stock of 08051A220KAT2A?
You can fill out our help required form which you can use to request a quote for 08051A220KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.