Status: | Unknown |
---|---|
Series: | AVX 0805 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0123
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0436
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0353
|
100,000
in stock
|
Buy Now | |
Rutronik
from US$0.0123
|
28,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
13,765
in stock
|
Buy Now | |
element14
from US$0.06
|
13,765
in stock
|
Buy Now | |
Farnell
from US$0.06
|
13,765
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0230
|
8,840
in stock
|
Buy Now | |
Avnet America
from US$0.0421
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
3,534
in stock
|
Buy Now | |
Avnet Asia
-
|
20,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0153
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | AVX 0805 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 4000 |
0805 1 nF 100 V ▒5% Tolerance C0G/NP0 Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
KC 1,0nF 0805 5% 100V NP0 | Rutronik |
Smd Multilayer Ceramic Capacitor, 1000 Pf, 5%, C0G/Np0, 100 V, 0805 [2012 Metric] Rohs Compliant: Yes |Kyocera Avx 08051A102JAT2A | Newark Electronics |
CAP, 1000PF, 100V, 5%, C0G/NP0, 0805 | element14 |
SMD MLCC 0805 100V COG 1000pF 5% | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, ± 5%, C0G (NP0), 0805 [2012 Metric] | Avnet America |
Capacitor, 0805, +/- 30 ppm/C, No breakdown or visual defects, 100000 Megohms | AVX 08051A102JAT2A | RS Americas |
1000PF 100V 5% 0805 | TTI Europe |
Where can I find additional details, specifications and documents for a 08051A102JAT2A?
Additional datasheets, footprints and schematics for 08051A102JAT2A are listed on our Part Details page. You can also find images and similar parts to 08051A102JAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08051A102JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08051A102JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08051A102JAT2A fall under?
The 08051A102JAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 08051A102JAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08051A102JAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 08051A102JAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08051A102JAT2A have stock available?
Authorised distributors including Future Electronics, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 08051A102JAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08051A102JAT2A often in real-time on the comparison pages.
What if I can't find stock of 08051A102JAT2A?
You can fill out our help required form which you can use to request a quote for 08051A102JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.