Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0439
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.20
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0439
|
16,000
in stock
|
Buy Now | |
element14
from US$0.21
|
8,000
in stock
|
Buy Now | |
Farnell
from US$0.09
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
3,244
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 1% |
Dielectric Characteristic | C0G / NP0 |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
1000PF 100V 1% 0805 | TTI Europe |
Capacitor, 1000Pf, C0G/Np0, 100V, 0805 Rohs Compliant: Yes |Kyocera Avx 08051A102FAT2A | Newark Electronics |
CAPACITOR, 1000PF, C0G / NP0, 100V, 0805 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
0805 1 nF 100 V â–’1% Tolerance C0G/NP0 Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, ± 1%, C0G (NP0), 0805 [2012 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 08051A102FAT2A.?
Additional datasheets, footprints and schematics for 08051A102FAT2A. are listed on our Part Details page. You can also find images and similar parts to 08051A102FAT2A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08051A102FAT2A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08051A102FAT2A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08051A102FAT2A. fall under?
The 08051A102FAT2A. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 08051A102FAT2A. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08051A102FAT2A. you can contact the distributor directly for product support, shipping queries etc.
Is the 08051A102FAT2A. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 08051A102FAT2A. have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 08051A102FAT2A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08051A102FAT2A. often in real-time on the comparison pages.
What if I can't find stock of 08051A102FAT2A.?
You can fill out our help required form which you can use to request a quote for 08051A102FAT2A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.