Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0097
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0194
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0233
|
150,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0097
|
120,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
29,900
in stock
|
Buy Now | |
element14
from US$0.0140
|
29,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0111
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.0328
|
-
|
Buy Now | |
TTI Europe
from US$0.0122
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 ^2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | - |
0805 1nF 100V ▒10% Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Cap, 1000Pf, 100V, Mlcc, 0805 | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
1000PF 100V 10% 0805 | TTI Europe |
Where can I find additional details, specifications and documents for a 08051C102KAT4A?
Additional datasheets, footprints and schematics for 08051C102KAT4A are listed on our Part Details page. You can also find images and similar parts to 08051C102KAT4A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08051C102KAT4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08051C102KAT4A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08051C102KAT4A fall under?
The 08051C102KAT4A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 08051C102KAT4A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08051C102KAT4A you can contact the distributor directly for product support, shipping queries etc.
Is the 08051C102KAT4A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08051C102KAT4A have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 08051C102KAT4A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08051C102KAT4A often in real-time on the comparison pages.
What if I can't find stock of 08051C102KAT4A?
You can fill out our help required form which you can use to request a quote for 08051C102KAT4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.