Status: | Unknown |
---|---|
Series: | AVX 0805 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0117
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0148
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
480,000
in stock
|
Buy Now | |
Avnet America
from US$0.0328
|
480,000
in stock
|
Buy Now | |
RS
from US$0.0287
|
74,040
in stock
|
Buy Now | |
Rutronik
from US$0.0117
|
48,000
in stock
|
Buy Now | |
element14
from US$0.0176
|
48,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0117
|
48,000
in stock
|
Buy Now | |
Farnell
from US$0.0173
|
48,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0255
|
8,220
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
3,450
in stock
|
Buy Now | |
Avnet Asia
-
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.0170
|
-
|
Buy Now |
Capacitance | 47pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | AVX 0805 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance + | 5% |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
External Depth | 0.95mm |
External Length / Height | 2mm |
External Width | 1.25mm |
Insulation Resistance | 100000Mohm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 3000 |
Tape Width | 8mm |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 100V |
08051A470Jat2A Rohs Compliant: Yes |Kyocera Avx 08051A470JAT2A | Newark Electronics |
Multilayer Ceramic Capacitor, 47 pF, 100 V, ± 5%, C0G (NP0), 0805 [2012 Metric] | Avnet America |
SMD MLCC 0805 100V COG 47pF 5% | RS |
KC 47pF 0805 5% 100V NP0 | Rutronik |
CAP, 47PF, 100V, 5%, C0G, 0805, REEL | element14 |
47PF 100V 5% 0805 | TTI Europe |
0805 47 pF 100 V ▒5% Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
AVX Ceramic Capacitor 47pF, 100V, 0805, ± | Distrelec |
Capacitor, 0805, +/- 30 ppm/C, No breakdown or visual defects, 100000 Megohms | AVX 08051A470JAT2A | RS Americas |
Where can I find additional details, specifications and documents for a 08051A470JAT2A?
Additional datasheets, footprints and schematics for 08051A470JAT2A are listed on our Part Details page. You can also find images and similar parts to 08051A470JAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08051A470JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08051A470JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08051A470JAT2A fall under?
The 08051A470JAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 08051A470JAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08051A470JAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 08051A470JAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08051A470JAT2A have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Rutronik and element14 have stock available or on a lead time for 08051A470JAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08051A470JAT2A often in real-time on the comparison pages.
What if I can't find stock of 08051A470JAT2A?
You can fill out our help required form which you can use to request a quote for 08051A470JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.