08051A3R3CAT2A

Electronic & Electrical Components

> Capacitors

> Ceramic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 08051A3R3CAT2A
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 08051A3R3CAT2A
Series Information for 08051A3R3CAT2A - AVX Corporation

Description

CAP 3.3PF 100V C0G/NP0 0805
C0G (NP0) is the most popular formulation of the “temperature-compensating,” EIA Class I ceramic materials. Modern C0G (NP0) formulations contain neodymium, samarium and other rare earth oxides. C0G (NP0) ceramics offer one of the most stable capacitor dielectrics available. Capacitance change with temperature is 0 ±30ppm/°C which is less than ±0.3% ⌬C from -55°C to +125°C. Capacitance drift or hysteresis for C0G (NP0) ceramics is negligible at less than ±0.05% versus up to ±2% for films. Typical capacitance change with life is less than ±0.1% for C0G (NP0), one-fifth that shown by most other dielectrics. C0G (NP0) formulations show no aging characteristics.

Specifications

Capacitance:
3.3pF
Voltage Rating:
100V
Ceramic Capacitor Case:
0805 [2012 Metric]
Capacitance Tolerance:
± 0.25pF
Dielectric Characteristic:
C0G / NP0
Product Range:
AVX 0805 MLCC
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Capacitance Tolerance ±:
± 0.25pF

Alternate Descriptions

Avnet America

Cap Ceramic 3.3pF 100V C0G 0.25pF SMD 0805 125°C Paper T/R

Avnet America product

Allied Electronics, Inc

Capacitor;Ceramic;Cap 3.3 pF;Tol 0.25 pF;Vol-Rtg 100 VDC;SMT;0805;C0G(NPO);TR

Avnet Europe

Cap Ceramic 3.3pF 100V C0G 0.25pF SMD 0805 125°C Paper T/R

Avnet Europe product

Future Electronics

0805 3.3 pF 100 V ▒0.25 pF Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor