08051A220J4T2A

Electronic & Electrical Components

> Capacitors

> Ceramic Capacitors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 08051A220J4T2A
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 08051A220J4T2A
Series Information for 08051A220J4T2A - AVX Corporation

Description

CERAMIC CAPACITOR 22PF 100V C0G 5% 0805

AVX Corporation has supported the Automotive Industry requirements for Multilayer Ceramic Capacitors consistently for more than 10 years. Products have been developed and tested specifically for automotive applications and all manufacturing facilities are QS9000 and VDA 6.4 approved. As part of our sustained investment in capacity and state of the art technology, we are now transitioning from the established Pd/Ag electrode system to a Base Metal Electrode system (BME). AVX is using AECQ200 as the qualification vehicle for this transition. A detailed qualification package is available on request and contains results on a range of part numbers including: • X7R dielectric components containing BME electrode and copper terminations with a Ni/Sn plated overcoat. • X7R dielectric components, BME electrode with epoxy finish for conductive glue mounting. • X7R dielectric components BME electrode and soft terminations with a Ni/Sn plated overcoat. • NP0 dielectric components containing Pd/Ag electrode and silver termination with a Ni/Sn plated overcoat.

Specifications

Capacitance:
22pF
Voltage Rating:
100V
Ceramic Capacitor Case:
0805 ^2012 Metric]
Capacitance Tolerance:
± 5%
Dielectric Characteristic:
C0G / NP0
Product Range:
MLCC Series

Alternate Descriptions

Avnet America
Cap Ceramic 22pF 100V C0G 5% SMD 0805 125°C Paper T/R
Avnet Europe
Cap Ceramic 22pF 100V C0G 5% SMD 0805 125°C Paper T/R
Avnet Asia
Cap Ceramic 22pF 100V C0G 5% SMD 0805 125°C Paper T/R
Future Electronics
0805 22 pF 100 V ▒5 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor