08051A160JAT2A Capacitors by KYOCERA AVX

CAPACITOR CERAMIC 16PF 100V C0G 5% 0805

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

C0G (NP0) is the most popular formulation of the “temperature-compensating,” EIA Class I ceramic materials. Modern C0G (NP0) formulations contain neodymium, samarium and other rare earth oxides. C0G (NP0) ceramics offer one of the most stable capacitor dielectrics available. Capacitance change with temperature is 0 ±30ppm/°C which is less than ±0.3% ⌬C from -55°C to +125°C. Capacitance drift or hysteresis for C0G (NP0) ceramics is negligible at less than ±0.05% versus up to ±2% for films. Typical capacitance change with life is less than ±0.1% for C0G (NP0), one-fifth that shown by most other dielectrics. C0G (NP0) formulations show no aging characteristics.

Prices starting from US$0.0267


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$0.0267
4,000
Buy Now
Logo for Newark Electronics Newark Electronics US$0.0320
-
Buy Now
Logo for Avnet America Avnet America US$0.0328
-
Buy Now
Logo for element14 element14 US$0.0445
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 16pF
Capacitance Tolerance ± 5%
Capacitor Case Style 0805 ^2012 Metric]
Capacitor Dielectric Type Ceramic
Capacitor Mounting SMD
Capacitor Terminals SMD
No. of Pins 2

Alternative Descriptions

0805 16 pF 100 V ▒5 % Tolerance NP0 Surface Mount Multilayer Ceramic Capacitor | Future Electronics
Capacitor Ceramic 16Pf 100V, C0G, 5%, 0805 | Newark Electronics
Cap Ceramic 16pF 100V C0G 5% SMD 0805 125°C T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 08051A160JAT2A?

Additional datasheets, footprints and schematics for 08051A160JAT2A are listed on our Part Details page. You can also find images and similar parts to 08051A160JAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 08051A160JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08051A160JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 08051A160JAT2A fall under?

The 08051A160JAT2A is listed under Electronic & Electrical Components > Capacitors > Other Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 08051A160JAT2A when available in the Other Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 08051A160JAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 08051A160JAT2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 08051A160JAT2A have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 08051A160JAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 08051A160JAT2A often in real-time on the comparison pages.

What if I can't find stock of 08051A160JAT2A?

You can fill out our help required form which you can use to request a quote for 08051A160JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay