08051A100CAT2A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 10PF 100V C0G 0.25pF 0805 FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

C0G (NP0) is the most popular formulation of the “temperature-compensating,” EIA Class I ceramic materials. Modern C0G (NP0) formulations contain neodymium, samarium and other rare earth oxides. C0G (NP0) ceramics offer one of the most stable capacitor dielectrics available. Capacitance change with temperature is 0 ±30ppm/°C which is less than ±0.3% ⌬C from -55°C to +125°C. Capacitance drift or hysteresis for C0G (NP0) ceramics is negligible at less than ±0.05% versus up to ±2% for films. Typical capacitance change with life is less than ±0.1% for C0G (NP0), one-fifth that shown by most other dielectrics. C0G (NP0) formulations show no aging characteristics.

Prices starting from US$0.0341


Distributor Starting From Stock
Logo for element14 element14 US$0.0475
7,617
Buy Now
Logo for Newark Electronics Newark Electronics US$0.07
93
Buy Now
Logo for Future Electronics Future Electronics US$0.0356
-
Buy Now
Logo for Avnet America Avnet America US$0.0499
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 10pF
Voltage Rating 100V
Ceramic Capacitor Case 0805 ^2012 Metric]
Capacitance Tolerance ± 0.25pF
Dielectric Characteristic C0G / NP0
Product Range -

Alternative Descriptions

CAP, 10PF, 100V, C0G/NP0, 0805 | element14
Ceramic Capacitor 10Pf 100V, C0G, 0.25Pf, 0805 | Newark Electronics
0805 10 pF 100 V ▒0.25 pF Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 10 pF, 100 V, ± 0.25pF, C0G (NP0), 0805 [2012 Metric] | Avnet America
Multilayer Ceramic Capacitor, 10 pF, 100 V, � 0.25pF, C0G (NP0), 0805 [2012 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 08051A100CAT2A?

Additional datasheets, footprints and schematics for 08051A100CAT2A are listed on our Part Details page. You can also find images and similar parts to 08051A100CAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 08051A100CAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08051A100CAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 08051A100CAT2A fall under?

The 08051A100CAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 08051A100CAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 08051A100CAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 08051A100CAT2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 08051A100CAT2A have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 08051A100CAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 08051A100CAT2A often in real-time on the comparison pages.

What if I can't find stock of 08051A100CAT2A?

You can fill out our help required form which you can use to request a quote for 08051A100CAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay