0803986 Cable by Phoenix Contact

THERMAL TRANSFER PRINTER SET 240VAC

Status: Unknown
Series: Thermofox Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$227.44

Distributor Stock
Logo for Farnell
Farnell
from US$227.44
No stock
Buy Now
Logo for element14
element14
from US$316.49
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$350.00
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Printer Technology Thermal Transfer
Printer Type Hand Held
Supply Voltage V AC 240V
Languages English Spanish French German Czech Dutch Hungarian Italian Japanese Korean Polish
Product Range Thermofox Series
SVHC Lead (15-Jan-2019)

Alternative Descriptions

Label Printer, PROJECT COMPLETE and CLIP PROJECT | Carlton-Bates
Printers THERMOFOX SET | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0803986?

Additional datasheets, footprints and schematics for 0803986 are listed on our Part Details page. You can also find images and similar parts to 0803986 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0803986 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0803986 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0803986 fall under?

The 0803986 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to 0803986 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0803986 you can contact the distributor directly for product support, shipping queries etc.

Is the 0803986 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0803986 have stock available?

Authorised distributors including element14, Carlton-Bates, Farnell and Sager have stock available or on a lead time for 0803986.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0803986 often in real-time on the comparison pages.

What if I can't find stock of 0803986?

You can fill out our help required form which you can use to request a quote for 0803986 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay