0803938 Part Information
Details for 0803938 by Phoenix Contact
Phoenix Contact Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 25.9200 |
10 | 25.4000 |
25 | 24.8800 |
100 | 24.3600 |
250 | 23.8500 |
500 | 23.3300 |
Stock Information
Details
Part Downloads
Part Specifications
Label Tape Type | Adhesive |
Tape Length | 8m |
Tape Width | 12mm |
Tape Material | PVC (Polyvinylchloride) |
Label Tape Colour | Black on White |
For Use With | Phoenix Contact Thermofox Hand Held Thermal Transfer Printer |
Product Range | MM-EMLF Series |
SVHC | No SVHC (15-Jan-2019) |
Alternative Part Descriptions
- LABEL PRINTER TAPE, BLACK ON WHITE, 8 M; Label Tape Type:Adhesive; Tape Length:8m; Tape Width:12mm; Tape Material:PVC (Polyvinylchloride); Label Tape Colour:Black on White; For Use With:Phoenix Contact Thermofox Hand Held Thermal RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 0803938?
Additional datasheets, footprints and schematics for 0803938 are listed in our Part Details tab. You can also find the 0803938 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0803938 in the Pricing & Inventory tab next to part details. You can view 0803938 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0803938 fall under?
The 0803938 is listed under Phoenix Contact Parts.
Can I view similar or alternative parts?
You can view similar parts to 0803938 when available in the Phoenix Contact Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0803938 you can contact the distributor directly for product support, shipping queries etc.
Is the 0803938 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 0803938 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 0803938.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0803938 often in real-time on the comparison pages.
What if I can't find stock of 0803938?
You can fill out our help required form which you can use to request a quote for 0803938 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.