Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 24VDC |
---|---|
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 38mm |
Flow Rate - Imperial | 91.82cu.ft/min |
Flow Rate - Metric | 2.6m³/min |
Noise Rating | 56dB |
Bearing Type | Ball |
RoHS Compliant | Yes |
DC Fans Axial Fan, 80x80x38mm, 24VDC, 91.8CFM, 14.4W, 56dBA, Flange, Ball, Wire, IP69K | Sager |
Axial Fan, 80Mm, 24Vdc, 91.82Cfm, 56Db | Newark Electronics |
80 x 80 x 38 mm 6500 RPM 91.8 CFM 24 V 2 Wire Ball Bearing Fan | Future Electronics |
Where can I find additional details, specifications and documents for a 08038RA-24Q-GA-00?
Additional datasheets, footprints and schematics for 08038RA-24Q-GA-00 are listed on our Part Details page. You can also find images and similar parts to 08038RA-24Q-GA-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08038RA-24Q-GA-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08038RA-24Q-GA-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08038RA-24Q-GA-00 fall under?
The 08038RA-24Q-GA-00 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 08038RA-24Q-GA-00 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08038RA-24Q-GA-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 08038RA-24Q-GA-00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 08038RA-24Q-GA-00 have stock available?
Authorised distributors including Sager, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 08038RA-24Q-GA-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08038RA-24Q-GA-00 often in real-time on the comparison pages.
What if I can't find stock of 08038RA-24Q-GA-00?
You can fill out our help required form which you can use to request a quote for 08038RA-24Q-GA-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.