Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 80mm |
External Depth | 38mm |
Noise Rating | 38dB |
Flow Rate - Imperial | 32cu.ft/min |
Flow Rate - Metric | 0.9m³/min |
Bearing Type | Ball |
IP Rating | - |
AC Fans AC Axial Fan, 80x80x38mm, 115VAC, 32CFM, 9/7W, Flange Mount, Terminals | Sager |
Axial Fan, 80Mm, 115Vac, 32Cfm, 38Db | Newark Electronics |
08038PB Series 80 x 38 mm 3200 RPM 32 CFM 115 V Ball Bearing Fan | Future Electronics |
Where can I find additional details, specifications and documents for a 08038PB-A1L-EA-00?
Additional datasheets, footprints and schematics for 08038PB-A1L-EA-00 are listed on our Part Details page. You can also find images and similar parts to 08038PB-A1L-EA-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08038PB-A1L-EA-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08038PB-A1L-EA-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08038PB-A1L-EA-00 fall under?
The 08038PB-A1L-EA-00 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 08038PB-A1L-EA-00 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08038PB-A1L-EA-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 08038PB-A1L-EA-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08038PB-A1L-EA-00 have stock available?
Authorised distributors including Sager, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 08038PB-A1L-EA-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08038PB-A1L-EA-00 often in real-time on the comparison pages.
What if I can't find stock of 08038PB-A1L-EA-00?
You can fill out our help required form which you can use to request a quote for 08038PB-A1L-EA-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.