08-70-0069 Molex Parts by Molex

CONTACT SOCKET 22AWG CRIMP

Status: Unknown
Series: KK 5159 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for RS
RS
from US$0.10
800
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
81,222
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.06
81,222
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.10
41,292
in stock
Buy Now
Logo for element14
element14
from US$0.10
32,354
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.09
8,802
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.09
2,054
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.12
1,772
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.24
-
Buy Now

Specifications

Product Range KK 5159 Series
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max 22AWG
Contact Plating Tin Plated Contacts
For Use With Molex KK 2695 5051 6471 3071 Series Housing Connectors
Wire Size AWG Min 28AWG
Contact Material Brass
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Contact, Female, 28-22Awg, Crimp | Newark Electronics
CONTACT, PIN, 22-28AWG, CRIMP | Farnell
CONTACT, SOCKET, 22AWG, CRIMP | element14
MINI KK CRIMP LOOSE TERM | Heilind Electronics
Molex Crimp Terminal, Socket, Tin, 28 ... 22AWG | Distrelec
Crimp terminal,female,tin platd,22-28awg | RS
Contact SKT Crimp ST Cable Mount Bag | Avnet America
Crimp terminal, female, tin platd,22-28awg | Molex Incorporated 08-70-0069 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 08-70-0069?

Additional datasheets, footprints and schematics for 08-70-0069 are listed on our Part Details page. You can also find images and similar parts to 08-70-0069 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 08-70-0069 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-70-0069 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 08-70-0069 fall under?

The 08-70-0069 is listed under Molex Parts.

Can I view similar or alternative parts?

You can view similar parts to 08-70-0069 when available in the Molex Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 08-70-0069 you can contact the distributor directly for product support, shipping queries etc.

Is the 08-70-0069 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 08-70-0069 have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, Farnell, element14 and Heilind Electronics have stock available or on a lead time for 08-70-0069.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 08-70-0069 often in real-time on the comparison pages.

What if I can't find stock of 08-70-0069?

You can fill out our help required form which you can use to request a quote for 08-70-0069 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay