08-70-0049 Molex Parts by Molex

CONTACT SOCKET CRIMP 22AWG

Status: Unknown
Series: KK 5159 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for RS
RS
from US$0.13
11,900
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.13
54,772
in stock
Buy Now
Logo for element14
element14
from US$0.12
54,512
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.12
54,512
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.09
28,500
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.06
13,310
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now

Specifications

Product Range KK 5159 Series
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max 22AWG
Contact Plating Tin Plated Contacts
For Use With Molex KK 2695 5051 6471 3071 Series Housing Connectors
Wire Size AWG Min 28AWG
Contact Material Phosphor Bronze
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Contact, Socket, Crimp, 22Awg | Newark Electronics
CONTACT, SOCKET, CRIMP, 22AWG | element14
Cat Ear KK 5159 SER Number PCB Conn Contact Female Crimp Tin Plating 22 to 28AWG | Molex Incorporated 08-70-0049 | RS Americas
Crimp Terminal 5159, 22-28 AWG | RS
Contact SKT Crimp ST Cable Mount Bag | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 08-70-0049?

Additional datasheets, footprints and schematics for 08-70-0049 are listed on our Part Details page. You can also find images and similar parts to 08-70-0049 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 08-70-0049 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-70-0049 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 08-70-0049 fall under?

The 08-70-0049 is listed under Molex Parts.

Can I view similar or alternative parts?

You can view similar parts to 08-70-0049 when available in the Molex Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 08-70-0049 you can contact the distributor directly for product support, shipping queries etc.

Is the 08-70-0049 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 08-70-0049 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS Americas have stock available or on a lead time for 08-70-0049.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 08-70-0049 often in real-time on the comparison pages.

What if I can't find stock of 08-70-0049?

You can fill out our help required form which you can use to request a quote for 08-70-0049 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay