Status: | Unknown |
---|---|
Series: | 5006 Series |
RoHS: | Unknown |
Product Range | 5006 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex 5025 Series Plug Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact, Pin, 18Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Molex 4.80mm Pitch Crimp Terminal Male | Distrelec |
Where can I find additional details, specifications and documents for a 08-70-0043?
Additional datasheets, footprints and schematics for 08-70-0043 are listed on our Part Details page. You can also find images and similar parts to 08-70-0043 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-70-0043 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-70-0043 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-70-0043 fall under?
The 08-70-0043 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 08-70-0043 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-70-0043 you can contact the distributor directly for product support, shipping queries etc.
Is the 08-70-0043 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08-70-0043 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec and Farnell have stock available or on a lead time for 08-70-0043.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-70-0043 often in real-time on the comparison pages.
What if I can't find stock of 08-70-0043?
You can fill out our help required form which you can use to request a quote for 08-70-0043 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.