Status: | Unknown |
---|---|
Series: | KK 254 6459 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
6,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
6,900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.45
|
5,627
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.60
|
1,313
in stock
|
Buy Now | |
RS Americas
from US$0.51
|
253
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
element14
from US$0.42
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now |
Product Range | KK 254 6459 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Molex KK 2695 Series Housing Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Connector Contact,skt,crimp Terminal |Molex 08-65-0814 | Newark Electronics |
KK 100 CRP TERM STD 22-30 AWG | Heilind Electronics |
KK 254 6459 Series Number PCB Conn Contact Female Crimp Gold Plating 22 to 30AWG | Molex Incorporated 08-65-0814 | RS Americas |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, SOCKET, 22AWG, CRIMP | element14 |
KK 100 CRP TERM STD 22-30 AU | TTI Europe |
Where can I find additional details, specifications and documents for a 08-65-0814?
Additional datasheets, footprints and schematics for 08-65-0814 are listed on our Part Details page. You can also find images and similar parts to 08-65-0814 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-65-0814 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-65-0814 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-65-0814 fall under?
The 08-65-0814 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 08-65-0814 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-65-0814 you can contact the distributor directly for product support, shipping queries etc.
Is the 08-65-0814 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08-65-0814 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 08-65-0814.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-65-0814 often in real-time on the comparison pages.
What if I can't find stock of 08-65-0814?
You can fill out our help required form which you can use to request a quote for 08-65-0814 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.