Status: | Unknown |
---|---|
Series: | KK 254 41572 Series |
RoHS: | Unknown |
Prices starting from US$0.0411
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0411
|
482,809
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
24,121
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
10,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
4,824
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
3,633
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
499
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now |
Product Range | KK 254 41572 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex KK Interconnection System Housing Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
KK 100 TERM CRP 22-30 AWG CAT | Heilind Electronics |
Molex KK 254 Cat Ear Crimp Terminal 41572 Tin | Distrelec |
Crimp Contact | Newark Electronics |
KK 100 TERM CRP 2230 AWG CAT EAR TIN | Molex Incorporated 08-65-0805 | RS Americas |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
CONTACT, SOCKET, 30-22AWG, CRIMP | element14 |
KK 254 CRIMP TERMINAL | TTI Europe |
Where can I find additional details, specifications and documents for a 08-65-0805?
Additional datasheets, footprints and schematics for 08-65-0805 are listed on our Part Details page. You can also find images and similar parts to 08-65-0805 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-65-0805 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-65-0805 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-65-0805 fall under?
The 08-65-0805 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 08-65-0805 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-65-0805 you can contact the distributor directly for product support, shipping queries etc.
Is the 08-65-0805 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08-65-0805 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, Distrelec, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 08-65-0805.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-65-0805 often in real-time on the comparison pages.
What if I can't find stock of 08-65-0805?
You can fill out our help required form which you can use to request a quote for 08-65-0805 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.