08-65-0128 Molex Parts by Molex

CONTACT SOCKET 18AWG CRIMP

Status: Unknown
Series: KK 396 8818 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
No stock
Buy Now
Logo for element14
element14
from US$0.15
23,353
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.19
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.17
-
Buy Now

Specifications

Product Range KK 396 8818 Series
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max 18AWG
Contact Plating Gold Plated Contacts
For Use With Molex KK 41695 Series Housing Connectors
Wire Size AWG Min 22AWG
Contact Material Phosphor Bronze
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

CONTACT, SOCKET, 18AWG, CRIMP | element14
Kk 156 Term Crp 18-22 Awg Antifish Gold |Molex 08-65-0128 | Newark Electronics
Contact SKT Crimp ST Cable Mount Reel | Avnet America
Headers, KK 156 CRP TERM 18-22A REEL OF 7000 | Molex Incorporated 08-65-0128 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 08-65-0128?

Additional datasheets, footprints and schematics for 08-65-0128 are listed on our Part Details page. You can also find images and similar parts to 08-65-0128 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 08-65-0128 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-65-0128 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 08-65-0128 fall under?

The 08-65-0128 is listed under Molex Parts.

Can I view similar or alternative parts?

You can view similar parts to 08-65-0128 when available in the Molex Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 08-65-0128 you can contact the distributor directly for product support, shipping queries etc.

Is the 08-65-0128 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 08-65-0128 have stock available?

Authorised distributors including element14, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 08-65-0128.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 08-65-0128 often in real-time on the comparison pages.

What if I can't find stock of 08-65-0128?

You can fill out our help required form which you can use to request a quote for 08-65-0128 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay