Status: | Unknown |
---|---|
Series: | KK 254 4809 Series |
RoHS: | Unknown |
Prices starting from US$0.0408
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.14 |
117,200
|
Buy Now | |
Heilind Electronics | US$0.07 |
115,500
|
Buy Now | |
TTI Europe | US$0.0487 |
84,000
|
Buy Now | |
Chip One Stop | US$0.05 |
56,000
|
Buy Now | |
element14 | US$0.07 |
47,000
|
Buy Now | |
Farnell | US$0.07 |
47,000
|
Buy Now | |
Newark Electronics | US$0.08 |
40,000
|
Buy Now | |
Heilind Electronics Asia | US$0.07 |
34,650
|
Buy Now | |
RS Americas | US$0.09 |
43
|
Buy Now | |
Rutronik | US$0.0408 |
-
|
Buy Now | |
Avnet America | US$0.09 |
-
|
Buy Now |
Product Range | KK 254 4809 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Molex KK 6471 Series Housing Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Crimp term,22-30AWG,select gold ,reel | RS |
2.5MM KK CRP TERM CHN IL TOP ED .38SAU | Heilind Electronics |
REELED TERMINALS | TTI Europe |
CONTACT, SOCKET, 22AWG, CRIMP | element14 |
Contact, Socket, 22Awg, Crimp | Newark Electronics |
KK 254,4809 Series Number PCB Conn Contact, Female, Crimp, Gold Plating 22 to 30AWG | Molex Incorporated 08-55-0110 | RS Americas |
CRIMP TERM KK AWG 22-30 SEL. AU | Rutronik |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 08-55-0110?
Additional datasheets, footprints and schematics for 08-55-0110 are listed on our Part Details page. You can also find images and similar parts to 08-55-0110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-55-0110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-55-0110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-55-0110 fall under?
The 08-55-0110 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 08-55-0110 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-55-0110 you can contact the distributor directly for product support, shipping queries etc.
Is the 08-55-0110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08-55-0110 have stock available?
Authorised distributors including RS, Heilind Electronics, TTI Europe, Chip One Stop and element14 have stock available or on a lead time for 08-55-0110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-55-0110 often in real-time on the comparison pages.
What if I can't find stock of 08-55-0110?
You can fill out our help required form which you can use to request a quote for 08-55-0110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.