Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
6,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
4,948
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
2,600
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
1,155
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Farnell
from US$0.15
|
-
|
Buy Now |
Series | 2478 |
---|---|
For Use With | 2574 2139 41695 3069 6422 5265 5239 Connectors |
Contact Plating | Gold, Gold |
Contact Material | Brass, Brass |
Contact Gender | Socket |
Contact Termination | Crimp |
Gender | Receptacle |
Termination Method | Crimp |
Termination Type | Crimp |
Wire Size | 18AWG |
Wire Size (AWG) | 24AWG to 18AWG |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 20AWG |
Wire Size Range (AWG) | 18 AWG |
Crimp ,3.96mm 18-24 AWG,brass/gold,bag | RS |
KK 156 TERMINAL CRIMP 18-24 AW | Heilind Electronics |
Molex KK 396 Crimp Terminal 2478 18-24 AWG Brass 0.38um Selective Gold | Distrelec |
Contact, Socket, 18Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
Crimp ,3.96mm 18-24 AWG, brass/gold, bag | Molex Incorporated 08-55-0104 | RS Americas |
CONTACT, SOCKET, 24-18AWG, CRIMP | element14 |
KK 156 TERMINAL CRIMP 18-24 | TTI Europe |
Where can I find additional details, specifications and documents for a 08-55-0104.?
Additional datasheets, footprints and schematics for 08-55-0104. are listed on our Part Details page. You can also find images and similar parts to 08-55-0104. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-55-0104. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-55-0104. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-55-0104. fall under?
The 08-55-0104. is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 08-55-0104. when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-55-0104. you can contact the distributor directly for product support, shipping queries etc.
Is the 08-55-0104. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08-55-0104. have stock available?
Authorised distributors including RS, Heilind Electronics, Distrelec, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 08-55-0104..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-55-0104. often in real-time on the comparison pages.
What if I can't find stock of 08-55-0104.?
You can fill out our help required form which you can use to request a quote for 08-55-0104. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.