Status: | Unknown |
---|---|
Series: | KK 2478 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.15 |
10,200
|
Buy Now | |
Heilind Electronics | US$0.08 |
52,500
|
Buy Now | |
TTI Europe | US$0.08 |
21,000
|
Buy Now | |
Heilind Electronics Asia | US$0.08 |
12,250
|
Buy Now | |
Distrelec | US$0.06 |
7,000
|
Buy Now | |
Newark Electronics | US$0.11 |
5,750
|
Buy Now | |
element14 | US$0.22 |
5,750
|
Buy Now | |
Farnell | US$0.15 |
5,750
|
Buy Now | |
Avnet America | US$0.12 |
-
|
Buy Now | |
RS Americas | US$0.10 |
-
|
Buy Now |
Product Range | KK 2478 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Molex KK 2574 2139 41695 3069 6422 5265 5239 Series Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
KK 156 TERMINAL CRIMP 18-24 AW | Heilind Electronics |
KK 156 TERMINAL CRIMP 18-24 | TTI Europe |
Crimp,3.96mm,18-24 AWG,select gold,reel | RS |
Molex KK 396 Crimp Terminal 2478 18-24 AWG Reel Brass 0.38um Selective Gold | Distrelec |
Contact, Socket, 18Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 18AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Crimp,3.96mm,18-24 AWG, select gold, reel | Molex Incorporated 08-55-0103 | RS Americas |
Where can I find additional details, specifications and documents for a 08-55-0103?
Additional datasheets, footprints and schematics for 08-55-0103 are listed on our Part Details page. You can also find images and similar parts to 08-55-0103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-55-0103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-55-0103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-55-0103 fall under?
The 08-55-0103 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 08-55-0103 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-55-0103 you can contact the distributor directly for product support, shipping queries etc.
Is the 08-55-0103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08-55-0103 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, RS and Distrelec have stock available or on a lead time for 08-55-0103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-55-0103 often in real-time on the comparison pages.
What if I can't find stock of 08-55-0103?
You can fill out our help required form which you can use to request a quote for 08-55-0103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.