Status: | Unknown |
---|---|
Series: | KK 254 2759 Series |
RoHS: | Unknown |
Prices starting from US$0.0420
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.12 |
149,400
|
Buy Now | |
Farnell | US$0.09 |
1,190,000
|
Buy Now | |
Heilind Electronics | US$0.0420 |
352,500
|
Buy Now | |
Rutronik | US$0.05 |
190,000
|
Buy Now | |
TTI Europe | US$0.0498 |
100,000
|
Buy Now | |
Heilind Electronics Asia | US$0.0420 |
58,750
|
Buy Now | |
Newark Electronics | US$0.08 |
36,267
|
Buy Now | |
element14 | US$0.07 |
20,000
|
Buy Now | |
Distrelec | US$0.06 |
6,303
|
Buy Now | |
Avnet America | US$0.0498 |
-
|
Buy Now | |
RS Americas | US$0.05 |
-
|
Buy Now | |
Carlton-Bates | US$0.07 |
-
|
Buy Now |
Product Range | KK 254 2759 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Molex KK 2695 & 5051 Series Housing Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
CONTACT, SOCKET, 22-30AWG, CRIMP | Farnell |
KK 100 CRP TERM STD 22-30 AWG SGOLD | Heilind Electronics |
CRIMP TERM KK AWG 22-30 GOLD | Rutronik |
Crimp term,22-30 AWG,selective Au | RS |
REELED TERMINALS | TTI Europe |
Contact, Socket, 22Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 22AWG, CRIMP | element14 |
Molex Crimp Terminal, Socket, Gold, 30 ... 22AWG | Distrelec |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
KK Crimp Terminal 22-30 AWG Selective Gold (Au) Nickel (Ni) Under Plating | Molex Incorporated 08-55-0101 | RS Americas |
Crimp Socket Contact Brass 22 AWG - 30 AWG | Carlton-Bates |
Where can I find additional details, specifications and documents for a 08-55-0101?
Additional datasheets, footprints and schematics for 08-55-0101 are listed on our Part Details page. You can also find images and similar parts to 08-55-0101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-55-0101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-55-0101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-55-0101 fall under?
The 08-55-0101 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 08-55-0101 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-55-0101 you can contact the distributor directly for product support, shipping queries etc.
Is the 08-55-0101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08-55-0101 have stock available?
Authorised distributors including Farnell, Heilind Electronics, Rutronik, RS and TTI Europe have stock available or on a lead time for 08-55-0101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-55-0101 often in real-time on the comparison pages.
What if I can't find stock of 08-55-0101?
You can fill out our help required form which you can use to request a quote for 08-55-0101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.